multicomp PRO Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro MP710080 US CAL D

Description
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:250mA; Output Current Max:3A; Power Rating:100W; Plug Type:US
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:250mA; Output Current Max:3A; Power Rating:100W; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro - 49AJ4812 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro
49AJ4812
Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro 49AJ4812
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:250mA; Output Current Max:3A; Power Rating:100W; Plug Type:US

POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:250mA; Output Current Max:3A; Power Rating:100W; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4812
Product Name Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro
DC Output Voltage 1.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details