POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:250mA; Output Current Max:5A; Power Rating:100W; Plug Type:US
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 49AJ4810 |
| Product Name | Power Supply, Programmable, 3 Output; Power Supply Output Type Multicomp Pro |
| DC Output Voltage | 1.0 to 20.0 volts |