multicomp PRO Bench Power Supply, 5A, 32V, 335W; Power Supply Output Type Multicomp Pro MP710067 US

Description
BENCH POWER SUPPLY, 5A, 32V, 335W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:5A; Power Rating:335W; Product Range:
Datasheet
Description
BENCH POWER SUPPLY, 5A, 32V, 335W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:5A; Power Rating:335W; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, 5A, 32V, 335W; Power Supply Output Type Multicomp Pro - 73AH0058 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 5A, 32V, 335W; Power Supply Output Type Multicomp Pro
73AH0058
Bench Power Supply, 5A, 32V, 335W; Power Supply Output Type Multicomp Pro 73AH0058
BENCH POWER SUPPLY, 5A, 32V, 335W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:5A; Power Rating:335W; Product Range:

BENCH POWER SUPPLY, 5A, 32V, 335W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:5A; Power Rating:335W; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73AH0058
Product Name Bench Power Supply, 5A, 32V, 335W; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, Asterion DC ASM Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage ? to 600.0 volts
DC Output Power 1700 watts
View Details