multicomp PRO Static Shld Bag, Metal-In, 14x16, Clr; Bag Type Multicomp Pro MP700492

Description
STATIC SHLD BAG, METAL-IN, 14"X16", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:14"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Description
STATIC SHLD BAG, METAL-IN, 14"X16", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:14"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Static Shield Bag, Metal-In, 14x16, Clear, part number 67AH8676, is designed to provide a static-safe environment for sensitive electronic devices. It features a metal-in structure made from a polyester/aluminium/polyethylene laminate, which offers effective ESD shielding through the Faraday Effect. The bag has a nominal thickness of 0.003 inches (0.0762 mm) and an outer layer surface resistance of less than 50 nJ, ensuring reliable static dissipation when grounded. This bag is transparent, allowing visibility of contents, and is suitable for heat sealing. It meets industry standards including ANSI/ESD S20.20 and ANSI/ESD S541, making it compliant for ESD packaging applications. The bag is printed with an ESD protective symbol and includes traceability features such as a country of origin and lot code.

Datasheet Summary
Powered by GS/AI

The Static Shield Bag, Metal-In, 14x16, Clear, part number 67AH8676, is designed to provide a static-safe environment for sensitive electronic devices. It features a metal-in structure made from a polyester/aluminium/polyethylene laminate, which offers effective ESD shielding through the Faraday Effect. The bag has a nominal thickness of 0.003 inches (0.0762 mm) and an outer layer surface resistance of less than 50 nJ, ensuring reliable static dissipation when grounded. This bag is transparent, allowing visibility of contents, and is suitable for heat sealing. It meets industry standards including ANSI/ESD S20.20 and ANSI/ESD S541, making it compliant for ESD packaging applications. The bag is printed with an ESD protective symbol and includes traceability features such as a country of origin and lot code.

Suppliers

Company
Product
Description
Supplier Links
Static Shld Bag, Metal-In, 14x16, Clr; Bag Type Multicomp Pro - 67AH8676 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Bag, Metal-In, 14x16, Clr; Bag Type Multicomp Pro
67AH8676
Static Shld Bag, Metal-In, 14x16, Clr; Bag Type Multicomp Pro 67AH8676
STATIC SHLD BAG, METAL-IN, 14"X16", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:14"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHLD BAG, METAL-IN, 14"X16", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:14"; Length - Imperial:16"; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 67AH8676
Product Name Static Shld Bag, Metal-In, 14x16, Clr; Bag Type Multicomp Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details