multicomp PRO Static Shld Bag, Metal-In, 12x18, Clr; Bag Type Multicomp Pro MP700490

Description
STATIC SHLD BAG, METAL-IN, 12"X18", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes
Datasheet
Description
STATIC SHLD BAG, METAL-IN, 12"X18", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shld Bag, Metal-In, 12x18, Clr; Bag Type Multicomp Pro - 67AH8674 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Bag, Metal-In, 12x18, Clr; Bag Type Multicomp Pro
67AH8674
Static Shld Bag, Metal-In, 12x18, Clr; Bag Type Multicomp Pro 67AH8674
STATIC SHLD BAG, METAL-IN, 12"X18", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes

STATIC SHLD BAG, METAL-IN, 12"X18", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 67AH8674
Product Name Static Shld Bag, Metal-In, 12x18, Clr; Bag Type Multicomp Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details