multicomp PRO Static Shld Bag, Metal-In, 12x12, Clr; Bag Type Multicomp Pro MP700485

Description
STATIC SHLD BAG, METAL-IN, 12"X12", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes
Datasheet
Description
STATIC SHLD BAG, METAL-IN, 12"X12", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shld Bag, Metal-In, 12x12, Clr; Bag Type Multicomp Pro - 67AH8669 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Bag, Metal-In, 12x12, Clr; Bag Type Multicomp Pro
67AH8669
Static Shld Bag, Metal-In, 12x12, Clr; Bag Type Multicomp Pro 67AH8669
STATIC SHLD BAG, METAL-IN, 12"X12", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes

STATIC SHLD BAG, METAL-IN, 12"X12", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 67AH8669
Product Name Static Shld Bag, Metal-In, 12x12, Clr; Bag Type Multicomp Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1783348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 20.34 gallons (77 liters)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details