multicomp PRO Static Shld Bag, Metal-In, 6 X 8, Clr; Bag Type Multicomp Pro MP700455

Description
STATIC SHLD BAG, METAL-IN, 6" X 8", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Description
STATIC SHLD BAG, METAL-IN, 6" X 8", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Static Shield Bag, Metal-In, 6 X 8, Clear, part number 67AH8639, is designed to provide a static-safe environment for sensitive electronic devices. It features a polyester dielectric with a metal layer that offers effective discharge shielding, minimizing the risk of electrostatic discharge (ESD) damage. The bag is transparent, allowing for easy visibility of contents, and is printed with an ESD protective symbol for identification. With a nominal material thickness of 0.003 inches (0.0762 mm) and a surface resistance of less than 50 nJ per ANSI/ESD S11.31, this bag meets industry standards including ANSI/ESD S20.20 and ANSI/ESD S541. The exterior is static dissipative, facilitating the removal of electrostatic charges when grounded. This product is suitable for engineers looking for reliable ESD protection in packaging sensitive components.

Datasheet Summary
Powered by GS/AI

The Static Shield Bag, Metal-In, 6 X 8, Clear, part number 67AH8639, is designed to provide a static-safe environment for sensitive electronic devices. It features a polyester dielectric with a metal layer that offers effective discharge shielding, minimizing the risk of electrostatic discharge (ESD) damage. The bag is transparent, allowing for easy visibility of contents, and is printed with an ESD protective symbol for identification. With a nominal material thickness of 0.003 inches (0.0762 mm) and a surface resistance of less than 50 nJ per ANSI/ESD S11.31, this bag meets industry standards including ANSI/ESD S20.20 and ANSI/ESD S541. The exterior is static dissipative, facilitating the removal of electrostatic charges when grounded. This product is suitable for engineers looking for reliable ESD protection in packaging sensitive components.

Suppliers

Company
Product
Description
Supplier Links
Static Shld Bag, Metal-In, 6 X 8, Clr; Bag Type Multicomp Pro - 67AH8639 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Bag, Metal-In, 6 X 8, Clr; Bag Type Multicomp Pro
67AH8639
Static Shld Bag, Metal-In, 6 X 8, Clr; Bag Type Multicomp Pro 67AH8639
STATIC SHLD BAG, METAL-IN, 6" X 8", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHLD BAG, METAL-IN, 6" X 8", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 67AH8639
Product Name Static Shld Bag, Metal-In, 6 X 8, Clr; Bag Type Multicomp Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details