multicomp PRO Static Shld Bag, Metal-In, 4 X 8, Clr; Bag Type Multicomp Pro MP700446

Description
STATIC SHLD BAG, METAL-IN, 4" X 8", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes
Description
STATIC SHLD BAG, METAL-IN, 4" X 8", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Static Shielding Bag, Metal-In, 4" x 8", from Multicomp Pro is designed to provide a static-safe environment for sensitive electronic devices. It features a transparent construction that allows for visibility of the contents while ensuring protection against electrostatic discharge (ESD). The bag is made from a polyester/aluminium/polyethylene laminate, which provides effective Faraday Effect shielding. The outer layer has a surface resistance of less than 50 nJ, complying with ANSI/ESD S11.31 standards. The bag is suitable for both heat sealing and resealing, making it versatile for various packaging needs. It meets the ANSI/ESD S20.20 and ANSI/ESD S541 standards, ensuring reliability in ESD-sensitive applications.

Datasheet Summary
Powered by GS/AI

The Static Shielding Bag, Metal-In, 4" x 8", from Multicomp Pro is designed to provide a static-safe environment for sensitive electronic devices. It features a transparent construction that allows for visibility of the contents while ensuring protection against electrostatic discharge (ESD). The bag is made from a polyester/aluminium/polyethylene laminate, which provides effective Faraday Effect shielding. The outer layer has a surface resistance of less than 50 nJ, complying with ANSI/ESD S11.31 standards. The bag is suitable for both heat sealing and resealing, making it versatile for various packaging needs. It meets the ANSI/ESD S20.20 and ANSI/ESD S541 standards, ensuring reliability in ESD-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Static Shld Bag, Metal-In, 4 X 8, Clr; Bag Type Multicomp Pro - 67AH8630 - Newark, An Avnet Company
Chicago, IL, United States
Static Shld Bag, Metal-In, 4 X 8, Clr; Bag Type Multicomp Pro
67AH8630
Static Shld Bag, Metal-In, 4 X 8, Clr; Bag Type Multicomp Pro 67AH8630
STATIC SHLD BAG, METAL-IN, 4" X 8", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes

STATIC SHLD BAG, METAL-IN, 4" X 8", CLR; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:8"; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 67AH8630
Product Name Static Shld Bag, Metal-In, 4 X 8, Clr; Bag Type Multicomp Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details