WIRE CUTTER, SEMI FLUSH, 0.6MM, 120MM; Cutter Type:Micro; Overall Length:120mm; Cut Type:Semi Flush; Cutting Capacity Max:0.6mm; Cutting Edge Hardness:50°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 37AJ4438 |
| Product Name | Wire Cutter, Semi Flush, 0.6Mm, 120Mm; Cutter Type Multicomp Pro |