WIRE CUTTER, FLUSH, 2.3MM, 145MM; Cutter Type:Heavy Duty; Overall Length:145mm; Cut Type:Flush; Cutting Capacity Max:2.3mm; Cutting Edge Hardness:55°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 37AJ4435 |
| Product Name | Wire Cutter, Flush, 2.3Mm, 145Mm; Cutter Type Multicomp Pro |