WIRE CUTTER, FLUSH, 1.3MM, 130MM; Cutter Type:Micro; Overall Length:130mm; Cut Type:Flush; Cutting Capacity Max:1.3mm; Cutting Edge Hardness:50°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 37AJ4429 |
| Product Name | Wire Cutter, Flush, 1.3Mm, 130Mm; Cutter Type Multicomp Pro |