multicomp PRO Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro MP700386

Description
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:12.7mm RoHS Compliant: NA
Datasheet
Description
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:12.7mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro - 77AH0528 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro
77AH0528
Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro 77AH0528
THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:12.7mm RoHS Compliant: NA

THERMAL CONDUCTIVE TAPE, ACRYLIC POLYMER; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:12.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 77AH0528
Product Name Thermal Conductive Tape, Acrylic Polymer; Thermal Conductivity Multicomp Pro
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Adhesives - 1810367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Liquid; Liquid
View Details
Thermally Conductive Flame Retardant Silicone - MasterSil 156 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details