multicomp PRO Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro MP700376

Description
MASKING TAPE, PI FILM, 0.25" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 0.25" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro - 77AH0518 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro
77AH0518
Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro 77AH0518
MASKING TAPE, PI FILM, 0.25" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, PI FILM, 0.25" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0518
Product Name Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Tape - 361 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
ESD Tapes - 1846695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Dielectric / Insulating
Backing Plastic / Polymer; Polyimide Film
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details