multicomp PRO Masking Tape, Pi Film, 2 X 5Yd; Adhesive Type Multicomp Pro MP700375

Description
MASKING TAPE, PI FILM, 2" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 2" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 2 X 5Yd; Adhesive Type Multicomp Pro - 77AH0517 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 2 X 5Yd; Adhesive Type Multicomp Pro
77AH0517
Masking Tape, Pi Film, 2 X 5Yd; Adhesive Type Multicomp Pro 77AH0517
MASKING TAPE, PI FILM, 2" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: NA

MASKING TAPE, PI FILM, 2" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0517
Product Name Masking Tape, Pi Film, 2 X 5Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
White Silicone Rubber / Glass Thermal Spray Tape - WR135 - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Rubber; Silicone
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details