multicomp PRO Masking Tape, Pi Film, 1 X 5Yd; Adhesive Type Multicomp Pro MP700374

Description
MASKING TAPE, PI FILM, 1" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 1" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 1 X 5Yd; Adhesive Type Multicomp Pro - 77AH0516 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 1 X 5Yd; Adhesive Type Multicomp Pro
77AH0516
Masking Tape, Pi Film, 1 X 5Yd; Adhesive Type Multicomp Pro 77AH0516
MASKING TAPE, PI FILM, 1" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: NA

MASKING TAPE, PI FILM, 1" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0516
Product Name Masking Tape, Pi Film, 1 X 5Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Electroplaters Vinyl Tape - EV01750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details