multicomp PRO Masking Tape, Pi Film, 0.75 X 5Yd; Adhesive Type Multicomp Pro MP700373

Description
MASKING TAPE, PI FILM, 0.75" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 0.75" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 0.75 X 5Yd; Adhesive Type Multicomp Pro - 77AH0515 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 0.75 X 5Yd; Adhesive Type Multicomp Pro
77AH0515
Masking Tape, Pi Film, 0.75 X 5Yd; Adhesive Type Multicomp Pro 77AH0515
MASKING TAPE, PI FILM, 0.75" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, PI FILM, 0.75" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0515
Product Name Masking Tape, Pi Film, 0.75 X 5Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 677037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Powder Peel Blue Discs - PB00875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details