This masking tape features a polyimide film with a silicone adhesive, designed specifically for high-temperature masking applications. It has a total thickness of 3.5 mils, with a film thickness of 2 mils and an adhesive thickness of 1.5 mils. The tape operates effectively within a temperature range of -40°F to 500°F, making it suitable for various demanding environments. Applications include protecting gold fingers on printed circuit boards during soldering processes, serving as a release surface for parts cured at elevated temperatures, and providing electrical insulation for transformers, motors, and coils. The tape is noted for its excellent electrical insulation properties and its ability to remove cleanly without leaving adhesive residue after exposure to heat or chemicals. With an adhesion strength of 22 oz/inch and a break strength of 50 lbs/in, this tape is both durable and reliable. It also meets UL-94V0 standards, ensuring compliance with safety regulations. The product is available in a 0.5" width and a length of 5 yards.
MASKING TAPE, PI FILM, 0.5" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 77AH0514 |
| Product Name | Masking Tape, Pi Film, 0.5 X 5Yd; Adhesive Type Multicomp Pro |
| Type | Masking Tape; Adhesive Tape; Industrial Tape |