multicomp PRO Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro MP700370

Description
MASKING TAPE, PI FILM, 0.25" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 0.25" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro - 77AH0512 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro
77AH0512
Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro 77AH0512
MASKING TAPE, PI FILM, 0.25" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, PI FILM, 0.25" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0512
Product Name Masking Tape, Pi Film, 0.25 X 5Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Premium Dead-Soft Foil Tape - 360-35 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0350 inches (0.8890 mm)
View Details
Fusion Tape - 608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details