multicomp PRO Masking Tape, Pi Film, 6 X 5Yd; Adhesive Type Multicomp Pro MP700369

Description
MASKING TAPE, PI FILM, 6" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 6" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 6 X 5Yd; Adhesive Type Multicomp Pro - 77AH0511 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 6 X 5Yd; Adhesive Type Multicomp Pro
77AH0511
Masking Tape, Pi Film, 6 X 5Yd; Adhesive Type Multicomp Pro 77AH0511
MASKING TAPE, PI FILM, 6" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: NA

MASKING TAPE, PI FILM, 6" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0511
Product Name Masking Tape, Pi Film, 6 X 5Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 04001-065C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
3M 500 Light Green Stripping Tape - 3M500 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Acrylic
Width 1 to 3 inches (25.4 to 76.2 mm)
View Details
Anodizing Discs - AD00187 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details