multicomp PRO Masking Tape, Pi Film, 4 X 5Yd; Adhesive Type Multicomp Pro MP700360

Description
MASKING TAPE, PI FILM, 4" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 4" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 4 X 5Yd; Adhesive Type Multicomp Pro - 77AH0502 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 4 X 5Yd; Adhesive Type Multicomp Pro
77AH0502
Masking Tape, Pi Film, 4 X 5Yd; Adhesive Type Multicomp Pro 77AH0502
MASKING TAPE, PI FILM, 4" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: NA

MASKING TAPE, PI FILM, 4" X 5YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0502
Product Name Masking Tape, Pi Film, 4 X 5Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Polyimide Discs - KP04500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.1875 lbs/in (0.3284 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details