multicomp PRO Masking Tape, Pi Film, 0.75 X 36Yd; Adhesive Type Multicomp Pro MP700359

Description
MASKING TAPE, PI FILM, 0.75" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 0.75" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 0.75 X 36Yd; Adhesive Type Multicomp Pro - 77AH0501 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 0.75 X 36Yd; Adhesive Type Multicomp Pro
77AH0501
Masking Tape, Pi Film, 0.75 X 36Yd; Adhesive Type Multicomp Pro 77AH0501
MASKING TAPE, PI FILM, 0.75" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, PI FILM, 0.75" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0501
Product Name Masking Tape, Pi Film, 0.75 X 36Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Polyvinyl Chloride Film - 370 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Single Coated Polyvinyl Chloride Film
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Conductive Tape - 2508755-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details