multicomp PRO Masking Tape, Pi Film, 0.5 X 36Yd; Adhesive Type Multicomp Pro MP700351

Description
MASKING TAPE, PI FILM, 0.5" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Length - Metric:33mRoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 0.5" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Length - Metric:33mRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 0.5 X 36Yd; Adhesive Type Multicomp Pro - 77AH0493 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 0.5 X 36Yd; Adhesive Type Multicomp Pro
77AH0493
Masking Tape, Pi Film, 0.5 X 36Yd; Adhesive Type Multicomp Pro 77AH0493
MASKING TAPE, PI FILM, 0.5" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Length - Metric:33mRoHS Compliant: NA

MASKING TAPE, PI FILM, 0.5" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Length - Metric:33mRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0493
Product Name Masking Tape, Pi Film, 0.5 X 36Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Masking Tapes - 468465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Green
Backing Plastic / Polymer; Polyvinyl Chloride; Pvc
View Details
Cohesive Friction Tape - 167 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cohesive Friction Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details