multicomp PRO Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro MP700350

Description
MASKING TAPE, PI FILM, 0.375" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 0.375" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro - 77AH0492 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro
77AH0492
Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro 77AH0492
MASKING TAPE, PI FILM, 0.375" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, PI FILM, 0.375" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0492
Product Name Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data