multicomp PRO Masking Tape, Pi Film, 4 X 36Yd; Adhesive Type Multicomp Pro MP700345

Description
MASKING TAPE, PI FILM, 4" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 4" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 4 X 36Yd; Adhesive Type Multicomp Pro - 77AH0489 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 4 X 36Yd; Adhesive Type Multicomp Pro
77AH0489
Masking Tape, Pi Film, 4 X 36Yd; Adhesive Type Multicomp Pro 77AH0489
MASKING TAPE, PI FILM, 4" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:4" RoHS Compliant: NA

MASKING TAPE, PI FILM, 4" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0489
Product Name Masking Tape, Pi Film, 4 X 36Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

4.4 mil General Use Masking Tape - 201+ - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Amber
Backing Plastic / Polymer; Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details