multicomp PRO Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro MP700333

Description
MASKING TAPE, PI FILM, 0.375" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PI FILM, 0.375" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro - 77AH0483 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro
77AH0483
Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro 77AH0483
MASKING TAPE, PI FILM, 0.375" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, PI FILM, 0.375" X 36YD; Adhesive Type:Silicone Adhesive; Tape Application:Masking; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0483
Product Name Masking Tape, Pi Film, 0.375 X 36Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Paint Masking Tape - 4338 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Non-Adhesive Yellow Vinyl Tape - NAV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
Polyimide Tape - 22-80MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details