multicomp PRO Masking Tape, Crepe Paper, 6 X 60Yd; Adhesive Type Multicomp Pro MP700332

Description
MASKING TAPE, CREPE PAPER, 6" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 6" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 6 X 60Yd; Adhesive Type Multicomp Pro - 77AH0482 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 6 X 60Yd; Adhesive Type Multicomp Pro
77AH0482
Masking Tape, Crepe Paper, 6 X 60Yd; Adhesive Type Multicomp Pro 77AH0482
MASKING TAPE, CREPE PAPER, 6" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 6" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0482
Product Name Masking Tape, Crepe Paper, 6 X 60Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AFD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Aluminum
Adhesive Acrylic
View Details
Masking Tapes - 8326307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Green
Backing Polyester film
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers