multicomp PRO Masking Tape, Crepe Paper, 3 X 60Yd; Adhesive Type Multicomp Pro MP700330

Description
MASKING TAPE, CREPE PAPER, 3" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 3" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 3 X 60Yd; Adhesive Type Multicomp Pro - 77AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 3 X 60Yd; Adhesive Type Multicomp Pro
77AH0480
Masking Tape, Crepe Paper, 3 X 60Yd; Adhesive Type Multicomp Pro 77AH0480
MASKING TAPE, CREPE PAPER, 3" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 3" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0480
Product Name Masking Tape, Crepe Paper, 3 X 60Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Grade Masking Tape - 633 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Conductive Tape - 2508737-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details