multicomp PRO Masking Tape, Crepe Paper, 1.5 X 60Yd; Adhesive Type Multicomp Pro MP700328

Description
MASKING TAPE, CREPE PAPER, 1.5" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:MaskingRoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 1.5" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:MaskingRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 1.5 X 60Yd; Adhesive Type Multicomp Pro - 77AH0478 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 1.5 X 60Yd; Adhesive Type Multicomp Pro
77AH0478
Masking Tape, Crepe Paper, 1.5 X 60Yd; Adhesive Type Multicomp Pro 77AH0478
MASKING TAPE, CREPE PAPER, 1.5" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:MaskingRoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 1.5" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Type:MaskingRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0478
Product Name Masking Tape, Crepe Paper, 1.5 X 60Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
6 suppliers
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Polyimide Discs - KP00750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Masking Tapes - 1846803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe paper
Adhesive Rubber
View Details