multicomp PRO Masking Tape, Crepe Paper, 0.125 X 60Yd; Adhesive Type Multicomp Pro MP700323

Description
MASKING TAPE, CREPE PAPER, 0.125" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 0.125" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 0.125 X 60Yd; Adhesive Type Multicomp Pro - 77AH0473 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 0.125 X 60Yd; Adhesive Type Multicomp Pro
77AH0473
Masking Tape, Crepe Paper, 0.125 X 60Yd; Adhesive Type Multicomp Pro 77AH0473
MASKING TAPE, CREPE PAPER, 0.125" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 0.125" X 60YD; Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:Blue; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0473
Product Name Masking Tape, Crepe Paper, 0.125 X 60Yd; Adhesive Type Multicomp Pro
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data