multicomp PRO Electrical Insulation Tape, 6 X 100Ft; Adhesive Type Multicomp Pro MP700321

Description
ELECTRICAL INSULATION TAPE, 6" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULATION TAPE, 6" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulation Tape, 6 X 100Ft; Adhesive Type Multicomp Pro - 77AH0472 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insulation Tape, 6 X 100Ft; Adhesive Type Multicomp Pro
77AH0472
Electrical Insulation Tape, 6 X 100Ft; Adhesive Type Multicomp Pro 77AH0472
ELECTRICAL INSULATION TAPE, 6" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

ELECTRICAL INSULATION TAPE, 6" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0472
Product Name Electrical Insulation Tape, 6 X 100Ft; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data