multicomp PRO Electrical Insulation Tape, 3 X 50Ft; Adhesive Type Multicomp Pro MP700317

Description
ELECTRICAL INSULATION TAPE, 3" X 50FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.2m RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULATION TAPE, 3" X 50FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.2m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulation Tape, 3 X 50Ft; Adhesive Type Multicomp Pro - 77AH0470 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insulation Tape, 3 X 50Ft; Adhesive Type Multicomp Pro
77AH0470
Electrical Insulation Tape, 3 X 50Ft; Adhesive Type Multicomp Pro 77AH0470
ELECTRICAL INSULATION TAPE, 3" X 50FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.2m RoHS Compliant: NA

ELECTRICAL INSULATION TAPE, 3" X 50FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.2m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0470
Product Name Electrical Insulation Tape, 3 X 50Ft; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Tensilized Polypropylene - 4090 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; General Purpose Tensilized Polypropylene
Backing Plastic / Polymer
Adhesive TPP - Tensilized Polypropylene
View Details
3M 470 Electroplating Tape w/ Liner - 470L - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 6 to 24 inches (152 to 610 mm)
View Details
Kwiky Dot™ Discs - KD00687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details