The Electrical Insulation Tape, 2" x 50ft, is a non-adhesive tape made from polyimide film, specifically designed for electrical insulation applications. It features a total thickness of 1 mil (0.025 mm) and is amber in color. The tape is suitable for use in environments requiring high thermal stability, with a temperature range of 30°C to 400°C (86°F to 752°F). It exhibits excellent dielectric properties, with a dielectric strength of 7,700 V/mil at 25 µm thickness. The tape is also resistant to various thermal and electrical stresses, making it a reliable choice for engineers looking for durable insulation solutions.
ELECTRICAL INSULATION TAPE, 2" X 50FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.2m RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 77AH0468 |
| Product Name | Electrical Insulation Tape, 2 X 50Ft; Adhesive Type Multicomp Pro |
| Type | Adhesive Tape; Industrial Tape; Cable and Electrical Tape |