multicomp PRO Electrical Insulation Tape, 2 X 100Ft; Adhesive Type Multicomp Pro MP700313

Description
ELECTRICAL INSULATION TAPE, 2" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Description
ELECTRICAL INSULATION TAPE, 2" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Electrical Insulation Tape, 2" x 100ft, is a non-adhesive tape made from polyimide film, specifically designed for electrical insulation applications. It features a total thickness of 1 mil (0.025 mm) and is amber in color. This tape is suitable for use in environments requiring high thermal resistance, as it can withstand temperatures ranging from 30°C to 400°C (86°F to 752°F). The tape is also characterized by its excellent dielectric strength, with a typical value of 7,700 V/mil at 23°C (73°F). Its low thermal expansion coefficient of 20 ppm/°C ensures stability under varying temperature conditions. This product is ideal for applications that demand reliable electrical insulation and thermal performance.

Datasheet Summary
Powered by GS/AI

The Electrical Insulation Tape, 2" x 100ft, is a non-adhesive tape made from polyimide film, specifically designed for electrical insulation applications. It features a total thickness of 1 mil (0.025 mm) and is amber in color. This tape is suitable for use in environments requiring high thermal resistance, as it can withstand temperatures ranging from 30°C to 400°C (86°F to 752°F). The tape is also characterized by its excellent dielectric strength, with a typical value of 7,700 V/mil at 23°C (73°F). Its low thermal expansion coefficient of 20 ppm/°C ensures stability under varying temperature conditions. This product is ideal for applications that demand reliable electrical insulation and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulation Tape, 2 X 100Ft; Adhesive Type Multicomp Pro - 77AH0467 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insulation Tape, 2 X 100Ft; Adhesive Type Multicomp Pro
77AH0467
Electrical Insulation Tape, 2 X 100Ft; Adhesive Type Multicomp Pro 77AH0467
ELECTRICAL INSULATION TAPE, 2" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

ELECTRICAL INSULATION TAPE, 2" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0467
Product Name Electrical Insulation Tape, 2 X 100Ft; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details
Aluminum Foil Discs - AF01750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details