multicomp PRO Electrical Insulation Tape, 1 X 100Ft; Adhesive Type Multicomp Pro MP700307

Description
ELECTRICAL INSULATION TAPE, 1" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Description
ELECTRICAL INSULATION TAPE, 1" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulation Tape, 1 X 100Ft; Adhesive Type Multicomp Pro - 77AH0463 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insulation Tape, 1 X 100Ft; Adhesive Type Multicomp Pro
77AH0463
Electrical Insulation Tape, 1 X 100Ft; Adhesive Type Multicomp Pro 77AH0463
ELECTRICAL INSULATION TAPE, 1" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

ELECTRICAL INSULATION TAPE, 1" X 100FT; Adhesive Type:Non Adhesive; Tape Backing Material:PI (Polyimide) Film; Tape Colour:Amber; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0463
Product Name Electrical Insulation Tape, 1 X 100Ft; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4202-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF00125 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details