multicomp PRO Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro MP700305

Description
ELECTRICAL INSULATION TAPE, 0.75" X 66FT; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:-; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.1m RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULATION TAPE, 0.75" X 66FT; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:-; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.1m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro - 77AH0462 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro
77AH0462
Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro 77AH0462
ELECTRICAL INSULATION TAPE, 0.75" X 66FT; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:-; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.1m RoHS Compliant: NA

ELECTRICAL INSULATION TAPE, 0.75" X 66FT; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:-; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.1m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77AH0462
Product Name Electrical Insulation Tape, 0.75 X 66Ft; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Powder Peel Blue Discs - PB01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details