multicomp PRO Duct Tape, Pe Cloth, 1.75 X 55Ft; Tape Type Multicomp Pro MP700302

Description
DUCT TAPE, PE CLOTH, 1.75" X 55FT; Tape Type:Duct; Adhesive Type:-; Tape Colour:Silver; Total Tape Thickness:-; Roll Length - Imperial:55ft; Roll Length - Metric:16.8m; Tape Width - Imperial:1.75"; Tape Width - Metric:44.45mm RoHS Compliant: NA
Datasheet
Description
DUCT TAPE, PE CLOTH, 1.75" X 55FT; Tape Type:Duct; Adhesive Type:-; Tape Colour:Silver; Total Tape Thickness:-; Roll Length - Imperial:55ft; Roll Length - Metric:16.8m; Tape Width - Imperial:1.75"; Tape Width - Metric:44.45mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Tape, Pe Cloth, 1.75 X 55Ft; Tape Type Multicomp Pro - 77AH0460 - Newark, An Avnet Company
Chicago, IL, United States
Duct Tape, Pe Cloth, 1.75 X 55Ft; Tape Type Multicomp Pro
77AH0460
Duct Tape, Pe Cloth, 1.75 X 55Ft; Tape Type Multicomp Pro 77AH0460
DUCT TAPE, PE CLOTH, 1.75" X 55FT; Tape Type:Duct; Adhesive Type:-; Tape Colour:Silver; Total Tape Thickness:-; Roll Length - Imperial:55ft; Roll Length - Metric:16.8m; Tape Width - Imperial:1.75"; Tape Width - Metric:44.45mm RoHS Compliant: NA

DUCT TAPE, PE CLOTH, 1.75" X 55FT; Tape Type:Duct; Adhesive Type:-; Tape Colour:Silver; Total Tape Thickness:-; Roll Length - Imperial:55ft; Roll Length - Metric:16.8m; Tape Width - Imperial:1.75"; Tape Width - Metric:44.45mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 77AH0460
Product Name Duct Tape, Pe Cloth, 1.75 X 55Ft; Tape Type Multicomp Pro
Width 1.75 inches (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Clear Polyethylene Surface Protection - 03001-042C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details