multicomp PRO Xlr Connector, R/a Plug, 7Pos, Cable; No. Of Contacts Multicomp Pro MP60967N

Description
XLR CONNECTOR, R/A PLUG, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, R/A PLUG, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, R/a Plug, 7Pos, Cable; No. Of Contacts Multicomp Pro - 68AJ1962 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, R/a Plug, 7Pos, Cable; No. Of Contacts Multicomp Pro
68AJ1962
Xlr Connector, R/a Plug, 7Pos, Cable; No. Of Contacts Multicomp Pro 68AJ1962
XLR CONNECTOR, R/A PLUG, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

XLR CONNECTOR, R/A PLUG, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AJ1962
Product Name Xlr Connector, R/a Plug, 7Pos, Cable; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details