multicomp PRO Xlr Connector, R/a Rcpt, 7Pos, Cable; No. Of Contacts Multicomp Pro MP60957N

Description
XLR CONNECTOR, R/A RCPT, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, R/A RCPT, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, R/a Rcpt, 7Pos, Cable; No. Of Contacts Multicomp Pro - 68AJ1961 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, R/a Rcpt, 7Pos, Cable; No. Of Contacts Multicomp Pro
68AJ1961
Xlr Connector, R/a Rcpt, 7Pos, Cable; No. Of Contacts Multicomp Pro 68AJ1961
XLR CONNECTOR, R/A RCPT, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

XLR CONNECTOR, R/A RCPT, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AJ1961
Product Name Xlr Connector, R/a Rcpt, 7Pos, Cable; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers