The XLR Connector, Right Angle Plug, 5 Position, Cable from Multicomp Pro features a robust metal body made from zinc alloy with a nickel plating, ensuring durability and resistance to wear. It has a total of five contacts, with contact resistance rated at ,â§5mΩ and insulation resistance of ,â 5000MΩ. The connector can withstand a voltage of up to 1400V and is designed for a durability of at least 2000 mating/unmating cycles. The insertion and extraction force is specified between 10N to 80N, making it suitable for various applications. The connector is RoHS compliant, indicating it meets environmental standards. This product is ideal for engineers looking for reliable and durable XLR connectors for their projects.
XLR CONNECTOR, R/A PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 59AJ2214 |
| Product Name | Xlr Connector, R/a Plug, 5Pos, Cable; No. Of Contacts Multicomp Pro |
| Gender | Male / Plug |