multicomp PRO Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro MP60953N

Description
XLR CONNECTOR, R/A PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, R/A PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro - 59AJ2212 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
59AJ2212
Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro 59AJ2212
XLR CONNECTOR, R/A PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

XLR CONNECTOR, R/A PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:MP Right Angle XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2212
Product Name Xlr Connector, R/a Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details