multicomp PRO Slider Knob, T-Bar, Cs13, 18.5Mm; Shaft Type Multicomp Pro MP343602

Description
SLIDER KNOB, T-BAR, CS13, 18.5MM; Shaft Type:T bar Slider Shaft; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Slide with Indicator Line; Knob Diameter:-; Product Range:Cliff - CS13 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
SLIDER KNOB, T-BAR, CS13, 18.5MM; Shaft Type:T bar Slider Shaft; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Slide with Indicator Line; Knob Diameter:-; Product Range:Cliff - CS13 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slider Knob, T-Bar, Cs13, 18.5Mm; Shaft Type Multicomp Pro - 46Y2502 - Newark, An Avnet Company
Chicago, IL, United States
Slider Knob, T-Bar, Cs13, 18.5Mm; Shaft Type Multicomp Pro
46Y2502
Slider Knob, T-Bar, Cs13, 18.5Mm; Shaft Type Multicomp Pro 46Y2502
SLIDER KNOB, T-BAR, CS13, 18.5MM; Shaft Type:T bar Slider Shaft; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Slide with Indicator Line; Knob Diameter:-; Product Range:Cliff - CS13 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

SLIDER KNOB, T-BAR, CS13, 18.5MM; Shaft Type:T bar Slider Shaft; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Slide with Indicator Line; Knob Diameter:-; Product Range:Cliff - CS13 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 46Y2502
Product Name Slider Knob, T-Bar, Cs13, 18.5Mm; Shaft Type Multicomp Pro
Knob Type Bar; Slider
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1700-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers
#8-32 Black Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Instrumentation Knob, Aluminum - 8519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details