SLIDER KNOB, T-BAR, CS13, 18.5MM; Shaft Type:T bar Slider Shaft; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Slide without Indicator Line; Knob Diameter:-; Product Range:Cliff - CS13 Series; SVHC:No SVHC ( RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 46Y2501 |
| Product Name | Slider Knob, T-Bar, Cs13, 18.5Mm; Shaft Type Multicomp Pro |
| Knob Type | Bar; Slider |