multicomp PRO Slider Knob, Grey, 8.2Mm; Shaft Type Multicomp Pro MP3410

Description
SLIDER KNOB, GREY, 8.2MM; Shaft Type:Square Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:8.2mm; Product Range:MCP34 Range; SVHC:No SVHC (15-Jan-2019); Colour:Grey RoHS Compliant: Yes
Datasheet
Description
SLIDER KNOB, GREY, 8.2MM; Shaft Type:Square Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:8.2mm; Product Range:MCP34 Range; SVHC:No SVHC (15-Jan-2019); Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slider Knob, Grey, 8.2Mm; Shaft Type Multicomp Pro - 02AH4468 - Newark, An Avnet Company
Chicago, IL, United States
Slider Knob, Grey, 8.2Mm; Shaft Type Multicomp Pro
02AH4468
Slider Knob, Grey, 8.2Mm; Shaft Type Multicomp Pro 02AH4468
SLIDER KNOB, GREY, 8.2MM; Shaft Type:Square Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:8.2mm; Product Range:MCP34 Range; SVHC:No SVHC (15-Jan-2019); Colour:Grey RoHS Compliant: Yes

SLIDER KNOB, GREY, 8.2MM; Shaft Type:Square Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:8.2mm; Product Range:MCP34 Range; SVHC:No SVHC (15-Jan-2019); Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 02AH4468
Product Name Slider Knob, Grey, 8.2Mm; Shaft Type Multicomp Pro
Knob Type Slider
Unlock Full Specs
to access all available technical data

Similar Products

Gray Delrin, M6 Tee Knobs Head Thumb Screw - A 9M41MG8398938 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knobs
Material Description Gray Delrin
Screw Thread Specifications M6
View Details
Instrumentation Knob, Aluminum - 8513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details