SLIDER KNOB, WHITE, 8.2MM; Shaft Type:Square Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:8.2mm; Product Range:MCP34 Range; SVHC:No SVHC (15-Jan-2019); Colour:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 02AH4467 |
| Product Name | Slider Knob, White, 8.2Mm; Shaft Type Multicomp Pro |
| Knob Type | Slider |