The Slider Knob with Indicator Line, Black, is a RoHS compliant product designed for use with 4mm shafts. It features a soft-touch finish and a molded white marker line for easy visibility. The knob has dimensions of 23mm in length, 11mm in width, and 11mm in height. It is suitable for applications requiring a non-reflective surface and is designed to fit square shafts of push-button switches as well as 4mm or 6mm slider shafts. This product is part of the Multicomp Pro series from Newark, an Avnet Company.
SLIDER KNOB W/INDICATOR LINE, BLACK ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 39AH5537 |
| Product Name | Slider Knob W/indicator Line, Black Rohs Compliant Multicomp Pro |
| Knob Type | Slider |