multicomp PRO Xlr Connector, Rcpt, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro MP300405

Description
XLR CONNECTOR, RCPT, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:MCP PCB XLR RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, RCPT, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:MCP PCB XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Rcpt, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro - 68AJ1960 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro
68AJ1960
Xlr Connector, Rcpt, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro 68AJ1960
XLR CONNECTOR, RCPT, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:MCP PCB XLR RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:MCP PCB XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AJ1960
Product Name Xlr Connector, Rcpt, 5Pos, Panel/pcb; No. Of Contacts Multicomp Pro
Mounting Panel PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products