multicomp PRO Round Knob, Splined, 19.3Mm, Screw Fit; Shaft Type Multicomp Pro MP178887

Description
ROUND KNOB, SPLINED, 19.3MM, SCREW FIT; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
ROUND KNOB, SPLINED, 19.3MM, SCREW FIT; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knob, Splined, 19.3Mm, Screw Fit; Shaft Type Multicomp Pro - 46Y2499 - Newark, An Avnet Company
Chicago, IL, United States
Round Knob, Splined, 19.3Mm, Screw Fit; Shaft Type Multicomp Pro
46Y2499
Round Knob, Splined, 19.3Mm, Screw Fit; Shaft Type Multicomp Pro 46Y2499
ROUND KNOB, SPLINED, 19.3MM, SCREW FIT; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ROUND KNOB, SPLINED, 19.3MM, SCREW FIT; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 46Y2499
Product Name Round Knob, Splined, 19.3Mm, Screw Fit; Shaft Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
5/16-18 Black Acetal Rosette Knob & Cap Screw Ass'y, 1
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
Single Bar Instrumentation Knob, Red - 8571 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers