ROUND KNOB, D SHAFT, 19.3MM; Shaft Type:D Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 46Y2498 |
| Product Name | Round Knob, D Shaft, 19.3Mm; Shaft Type Multicomp Pro |