ROUND KNOB, SPLINED, 19.3MM, SCREW FIT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 46Y2497 |
| Product Name | Round Knob, Splined, 19.3Mm, Screw Fit; Shaft Type Multicomp Pro |