multicomp PRO Round Knob, D Shaft, 19.3Mm; Shaft Type Multicomp Pro MP178883

Description
ROUND KNOB, D SHAFT, 19.3MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
ROUND KNOB, D SHAFT, 19.3MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knob, D Shaft, 19.3Mm; Shaft Type Multicomp Pro - 46Y2496 - Newark, An Avnet Company
Chicago, IL, United States
Round Knob, D Shaft, 19.3Mm; Shaft Type Multicomp Pro
46Y2496
Round Knob, D Shaft, 19.3Mm; Shaft Type Multicomp Pro 46Y2496
ROUND KNOB, D SHAFT, 19.3MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ROUND KNOB, D SHAFT, 19.3MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 46Y2496
Product Name Round Knob, D Shaft, 19.3Mm; Shaft Type Multicomp Pro
Unlock Full Specs
to access all available technical data